R122-6T -- R122 SERIES HOSE OF TEFLON®
Titeflex Corporation
R122 Series Hose of Teflon®
R122-6T
Suppliers
R122 Series Hose of Teflon®
R122-6T
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R122-6T |
|
Product Name
|
R122 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.384 inch (9.75 mm)
|
|
O.D.
|
0.499 inch (12.67 mm)
|
|
Weight
|
0.1 lbs/ft (0.1577 g/mm)
|
|
Minimum Bend Radius
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.748 inch (19 mm)
O.D.
0.984 inch (25 mm)
Weight
1.1 lbs/ft (1.6 g/mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details