RS Components, Ltd. Hydraulic Tubes 4007746

Description
RS PRO 25X3 TUBE ZINC Hydraulic Tubing
Request a Quote
Description
RS PRO 25X3 TUBE ZINC Hydraulic Tubing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Tubes - 4007746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Tubes
4007746
Hydraulic Tubes 4007746
RS PRO 25X3 TUBE ZINC Hydraulic Tubing

RS PRO 25X3 TUBE ZINC Hydraulic Tubing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 4007746
Product Name Hydraulic Tubes
I.D. 0.748 inch (19 mm)
O.D. 0.984 inch (25 mm)
Weight 1.1 lbs/ft (1.6 g/mm)
Working Pressure 4917 psi (3460 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102246 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details
Hydraulic Hose Assemblies - 1102205 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hydraulic Hose Assemblies - 309342 - RS Components, Ltd.
Specs
Product Form Assembly
Application Hydraulics
Length 3000mm
View Details
Hydraulic Hose Assemblies - 1102231 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details