R115 / R122-8 -- R115/R122 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R115/R122 Series - Conductive Hose
R115 / R122-8
Suppliers
R115/R122 Series - Conductive Hose
R115 / R122-8
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R115 / R122-8 |
|
Product Name
|
R115/R122 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.406 inch (10.31 mm)
|
|
O.D.
|
0.549 inch (13.94 mm)
|
|
Weight
|
0.1 lbs/ft (0.1830 g/mm)
|
|
Minimum Bend Radius
|
5 inch (132 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.638 inch (16.2 mm)
O.D.
0.882 inch (22.4 mm)
View Details
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details