High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: SAEJ517-100R16 Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
| Ningbo TIP Fluid Technology Co., Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | R161202 |
| Product Name | SAE J517 100R16-12 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose |
| Product Form | Hose |
| I.D. | 0.764 inch (19.4 mm) |
| O.D. | 1.102 inch (28 mm) |
| Weight | 0.5 lbs/ft (0.8000 g/mm) |
| Minimum Bend Radius | 5 inch (120 mm) |