Smith-Victor Corporation KSB-500 ECONOMY SOFTBOX LIGHT KIT: 500 WATT 1-LIGHT SOFTBOX LIGHT KIT 408085

Description
KSB-500 ECONOMY SOFTBOX LIGHT KIT 500 WATT 1-LIGHT SOFTBOX LIGHT KIT High Wattage Fluorescent Lamp Option Our FL55 (408093) Fluorescent Lamp is a 55-watt spiral fluorescent with 5200k daylight color temperature. Smith-Victor's new line of Economy SoftBox Lights are a great way to take advantage of soft box lighting quality at very reasonable prices. Any size Economy Soft Box Light(tm) can be used with photoflood, fluorescents, and our new screw-in tungsten halogen lamps. The silver metallic lining inside the soft box is designed for maximum brightness while the diffusion panel provides the smooth velvet light soft boxes are known for. The SBL-1 light fixture has a ceramic socket that will accept all Edison base lamps. The light stand adapter will fit 5/8-inch light stands. The stand mounting bracket features an insulated handle on the tilt mechanism and a ratchet locking system. The elastic collar on the back of the soft box allows for easy setup and prevents light leaks. You can also use the SoftBox Light(tm) soft box on your Smith-Victor FLC200 and FLC300 constant color monolight by replacing the continuous light mounting bracket with Smith-Victor mounting bracket #670159.(Options for tungsten halogen lamps with an Edison screw-in base include the 150-watt JT120V-150 (part 408091) and the 250-watt JT120V-250 (part 408092).
Description
KSB-500 ECONOMY SOFTBOX LIGHT KIT 500 WATT 1-LIGHT SOFTBOX LIGHT KIT High Wattage Fluorescent Lamp Option Our FL55 (408093) Fluorescent Lamp is a 55-watt spiral fluorescent with 5200k daylight color temperature. Smith-Victor's new line of Economy SoftBox Lights are a great way to take advantage of soft box lighting quality at very reasonable prices. Any size Economy Soft Box Light(tm) can be used with photoflood, fluorescents, and our new screw-in tungsten halogen lamps. The silver metallic lining inside the soft box is designed for maximum brightness while the diffusion panel provides the smooth velvet light soft boxes are known for. The SBL-1 light fixture has a ceramic socket that will accept all Edison base lamps. The light stand adapter will fit 5/8-inch light stands. The stand mounting bracket features an insulated handle on the tilt mechanism and a ratchet locking system. The elastic collar on the back of the soft box allows for easy setup and prevents light leaks. You can also use the SoftBox Light(tm) soft box on your Smith-Victor FLC200 and FLC300 constant color monolight by replacing the continuous light mounting bracket with Smith-Victor mounting bracket #670159.(Options for tungsten halogen lamps with an Edison screw-in base include the 150-watt JT120V-150 (part 408091) and the 250-watt JT120V-250 (part 408092).

Suppliers

Company
Product
Description
Supplier Links
KSB-500 ECONOMY SOFTBOX LIGHT KIT: 500 WATT 1-LIGHT SOFTBOX LIGHT KIT - 408085 - Smith-Victor Corporation
Bartlett, IL, USA
KSB-500 ECONOMY SOFTBOX LIGHT KIT: 500 WATT 1-LIGHT SOFTBOX LIGHT KIT
408085
KSB-500 ECONOMY SOFTBOX LIGHT KIT: 500 WATT 1-LIGHT SOFTBOX LIGHT KIT 408085
KSB-500 ECONOMY SOFTBOX LIGHT KIT 500 WATT 1-LIGHT SOFTBOX LIGHT KIT High Wattage Fluorescent Lamp Option Our FL55 (408093) Fluorescent Lamp is a 55-watt spiral fluorescent with 5200k daylight color temperature. Smith-Victor's new line of Economy SoftBox Lights are a great way to take advantage of soft box lighting quality at very reasonable prices. Any size Economy Soft Box Light(tm) can be used with photoflood, fluorescents, and our new screw-in tungsten halogen lamps. The silver metallic lining inside the soft box is designed for maximum brightness while the diffusion panel provides the smooth velvet light soft boxes are known for. The SBL-1 light fixture has a ceramic socket that will accept all Edison base lamps. The light stand adapter will fit 5/8-inch light stands. The stand mounting bracket features an insulated handle on the tilt mechanism and a ratchet locking system. The elastic collar on the back of the soft box allows for easy setup and prevents light leaks. You can also use the SoftBox Light(tm) soft box on your Smith-Victor FLC200 and FLC300 constant color monolight by replacing the continuous light mounting bracket with Smith-Victor mounting bracket #670159.(Options for tungsten halogen lamps with an Edison screw-in base include the 150-watt JT120V-150 (part 408091) and the 250-watt JT120V-250 (part 408092).

KSB-500 ECONOMY SOFTBOX LIGHT KIT
500 WATT 1-LIGHT SOFTBOX LIGHT KIT

High Wattage Fluorescent Lamp Option Our FL55 (408093) Fluorescent Lamp is a 55-watt spiral fluorescent with 5200k daylight color temperature.

Smith-Victor's new line of Economy SoftBox Lights are a great way to take advantage of soft box lighting quality at very reasonable prices. Any size Economy Soft Box Light(tm) can be used with photoflood, fluorescents, and our new screw-in tungsten halogen lamps. The silver metallic lining inside the soft box is designed for maximum brightness while the diffusion panel provides the smooth velvet light soft boxes are known for. The SBL-1 light fixture has a ceramic socket that will accept all Edison base lamps. The light stand adapter will fit 5/8-inch light stands. The stand mounting bracket features an insulated handle on the tilt mechanism and a ratchet locking system. The elastic collar on the back of the soft box allows for easy setup and prevents light leaks. You can also use the SoftBox Light(tm) soft box on your Smith-Victor FLC200 and FLC300 constant color monolight by replacing the continuous light mounting bracket with Smith-Victor mounting bracket #670159.(Options for tungsten halogen lamps with an Edison screw-in base include the 150-watt JT120V-150 (part 408091) and the 250-watt JT120V-250 (part 408092).

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 408085
Product Name KSB-500 ECONOMY SOFTBOX LIGHT KIT: 500 WATT 1-LIGHT SOFTBOX LIGHT KIT
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details