Smith-Victor Corporation KSBQ-1000 PRO SOFTBOX LIGHT KIT: 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT 408079

Description
KSBQ-1000 PRO SOFTBOX LIGHT KIT 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT Smith-Victor's all new Heat-Resistant Professional SoftBox Light is the ideal continuous light source for still photographers and videographers. Featuring a heavy-duty ceramic mogul lamp socket, the Pro SBQ-1 will handle 500 and 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm) to be used as a parabolic reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design of the linear lamp makes it the ideal soft box light source. The lamp features even illumination throughout the length of the tube, and produces non-directional light distribution with high-intensity and optimum softness. The double envelope construction means that the inner glass tube is protected by an outer shell to help prevent the tube from bursting. When the lamp is cool, you can touch the double envelope with bare hands and never worry about damaging the lamp. Lamp life is approximately 2000 hours.
Description
KSBQ-1000 PRO SOFTBOX LIGHT KIT 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT Smith-Victor's all new Heat-Resistant Professional SoftBox Light is the ideal continuous light source for still photographers and videographers. Featuring a heavy-duty ceramic mogul lamp socket, the Pro SBQ-1 will handle 500 and 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm) to be used as a parabolic reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design of the linear lamp makes it the ideal soft box light source. The lamp features even illumination throughout the length of the tube, and produces non-directional light distribution with high-intensity and optimum softness. The double envelope construction means that the inner glass tube is protected by an outer shell to help prevent the tube from bursting. When the lamp is cool, you can touch the double envelope with bare hands and never worry about damaging the lamp. Lamp life is approximately 2000 hours.

Suppliers

Company
Product
Description
Supplier Links
KSBQ-1000 PRO SOFTBOX LIGHT KIT: 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT - 408079 - Smith-Victor Corporation
Bartlett, IL, USA
KSBQ-1000 PRO SOFTBOX LIGHT KIT: 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT
408079
KSBQ-1000 PRO SOFTBOX LIGHT KIT: 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT 408079
KSBQ-1000 PRO SOFTBOX LIGHT KIT 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT Smith-Victor's all new Heat-Resistant Professional SoftBox Light is the ideal continuous light source for still photographers and videographers. Featuring a heavy-duty ceramic mogul lamp socket, the Pro SBQ-1 will handle 500 and 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm) to be used as a parabolic reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design of the linear lamp makes it the ideal soft box light source. The lamp features even illumination throughout the length of the tube, and produces non-directional light distribution with high-intensity and optimum softness. The double envelope construction means that the inner glass tube is protected by an outer shell to help prevent the tube from bursting. When the lamp is cool, you can touch the double envelope with bare hands and never worry about damaging the lamp. Lamp life is approximately 2000 hours.

KSBQ-1000 PRO SOFTBOX LIGHT KIT
1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT

Smith-Victor's all new Heat-Resistant Professional SoftBox Light is the ideal continuous light source for still photographers and videographers. Featuring a heavy-duty ceramic mogul lamp socket, the Pro SBQ-1 will handle 500 and 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm) to be used as a parabolic reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design of the linear lamp makes it the ideal soft box light source. The lamp features even illumination throughout the length of the tube, and produces non-directional light distribution with high-intensity and optimum softness. The double envelope construction means that the inner glass tube is protected by an outer shell to help prevent the tube from bursting. When the lamp is cool, you can touch the double envelope with bare hands and never worry about damaging the lamp. Lamp life is approximately 2000 hours.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 408079
Product Name KSBQ-1000 PRO SOFTBOX LIGHT KIT: 1000-WATT 1-LIGHT PRO SOFTBOX LIGHT KIT
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details