Smith-Victor Corporation SOFTCASE ON WHEELS: WHEELED CASE WITH PULL-OUT HANDLE 402217

Description
SOFTCASE ON WHEELS WHEELED CASE WITH PULL-OUT HANDLE NEW!
Description
SOFTCASE ON WHEELS WHEELED CASE WITH PULL-OUT HANDLE NEW!

Suppliers

Company
Product
Description
Supplier Links
SOFTCASE ON WHEELS: WHEELED CASE WITH PULL-OUT HANDLE - 402217 - Smith-Victor Corporation
Bartlett, IL, USA
SOFTCASE ON WHEELS: WHEELED CASE WITH PULL-OUT HANDLE
402217
SOFTCASE ON WHEELS: WHEELED CASE WITH PULL-OUT HANDLE 402217
SOFTCASE ON WHEELS WHEELED CASE WITH PULL-OUT HANDLE NEW!

SOFTCASE ON WHEELS
WHEELED CASE WITH PULL-OUT HANDLE

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Industrial Containers
Product Number 402217
Product Name SOFTCASE ON WHEELS: WHEELED CASE WITH PULL-OUT HANDLE
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details