Smith-Victor Corporation XLR CHARGER: NEW 12V 1.2Ah Regulated XLR Charger with indicator light. 401923

Description
XLR CHARGER NEW 12V 1.2Ah Regulated XLR Charger with indicator light.
Description
XLR CHARGER NEW 12V 1.2Ah Regulated XLR Charger with indicator light.

Suppliers

Company
Product
Description
Supplier Links
XLR CHARGER: NEW 12V 1.2Ah Regulated XLR Charger with indicator light. - 401923 - Smith-Victor Corporation
Bartlett, IL, USA
XLR CHARGER: NEW 12V 1.2Ah Regulated XLR Charger with indicator light.
401923
XLR CHARGER: NEW 12V 1.2Ah Regulated XLR Charger with indicator light. 401923
XLR CHARGER NEW 12V 1.2Ah Regulated XLR Charger with indicator light.

XLR CHARGER
NEW 12V 1.2Ah Regulated XLR Charger with indicator light.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401923
Product Name XLR CHARGER: NEW 12V 1.2Ah Regulated XLR Charger with indicator light.
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details