Smith-Victor Corporation K22U-A KIT: 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS 401429A

Description
K22U-A KIT 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS Smith-Victor's K22U-A light kit is built for the photographer or videographer on the go. Combining the compact and powerful 600-watt Smith-Victor 700-SG lights, with Smith-Victor's Raven aluminum stands, this kit is made to be portable, yet affordable. The Smith-Victor 650 Attache Carrying Case carries lights, stands and accessories safely, conveniently and with minimum weight. 700-SG lights are made in the U.S.A.
Description
K22U-A KIT 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS Smith-Victor's K22U-A light kit is built for the photographer or videographer on the go. Combining the compact and powerful 600-watt Smith-Victor 700-SG lights, with Smith-Victor's Raven aluminum stands, this kit is made to be portable, yet affordable. The Smith-Victor 650 Attache Carrying Case carries lights, stands and accessories safely, conveniently and with minimum weight. 700-SG lights are made in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
K22U-A KIT: 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS - 401429A - Smith-Victor Corporation
Bartlett, IL, USA
K22U-A KIT: 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS
401429A
K22U-A KIT: 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS 401429A
K22U-A KIT 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS Smith-Victor's K22U-A light kit is built for the photographer or videographer on the go. Combining the compact and powerful 600-watt Smith-Victor 700-SG lights, with Smith-Victor's Raven aluminum stands, this kit is made to be portable, yet affordable. The Smith-Victor 650 Attache Carrying Case carries lights, stands and accessories safely, conveniently and with minimum weight. 700-SG lights are made in the U.S.A.

K22U-A KIT
2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS

Smith-Victor's K22U-A light kit is built for the photographer or videographer on the go. Combining the compact and powerful 600-watt Smith-Victor 700-SG lights, with Smith-Victor's Raven aluminum stands, this kit is made to be portable, yet affordable. The Smith-Victor 650 Attache Carrying Case carries lights, stands and accessories safely, conveniently and with minimum weight. 700-SG lights are made in the U.S.A.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401429A
Product Name K22U-A KIT: 2-LIGHT 1200-WATT PORTABLE ATTACHE KIT WITH UMBRELLAS
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details