Smith-Victor Corporation FLO-220: 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS 401026

Description
FLO-220 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS
Description
FLO-220 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS

Suppliers

Company
Product
Description
Supplier Links
FLO-220: 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS - 401026 - Smith-Victor Corporation
Bartlett, IL, USA
FLO-220: 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS
401026
FLO-220: 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS 401026
FLO-220 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS

FLO-220
220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401026
Product Name FLO-220: 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details