Smith-Victor Corporation A10UL: 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT 401003

Description
A10UL 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT IMPROVED! 10 in. reflector, yields a 50-degree beam with a 250-watt lamp. Ideally suited for key and fill applications. UL Listed.
Description
A10UL 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT IMPROVED! 10 in. reflector, yields a 50-degree beam with a 250-watt lamp. Ideally suited for key and fill applications. UL Listed.

Suppliers

Company
Product
Description
Supplier Links
A10UL: 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT - 401003 - Smith-Victor Corporation
Bartlett, IL, USA
A10UL: 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT
401003
A10UL: 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT 401003
A10UL 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT IMPROVED! 10 in. reflector, yields a 50-degree beam with a 250-watt lamp. Ideally suited for key and fill applications. UL Listed.

A10UL
10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT

IMPROVED! 10 in. reflector, yields a 50-degree beam with a 250-watt lamp. Ideally suited for key and fill applications. UL Listed.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401003
Product Name A10UL: 10 in. ADAPTA-LIGHT WITH UMBRELLA MOUNT
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details