Smith-Victor Corporation A8UL: 8 in. ADAPTA-LIGHT 401002

Description
A8UL 8 in. ADAPTA-LIGHT IMPROVED! 8 in. reflector, yields a broad, flat 100 degree beam with a 250-watt lamp. Ideal for background lighting and copy work.UL Listed
Description
A8UL 8 in. ADAPTA-LIGHT IMPROVED! 8 in. reflector, yields a broad, flat 100 degree beam with a 250-watt lamp. Ideal for background lighting and copy work.UL Listed

Suppliers

Company
Product
Description
Supplier Links
A8UL: 8 in. ADAPTA-LIGHT - 401002 - Smith-Victor Corporation
Bartlett, IL, USA
A8UL: 8 in. ADAPTA-LIGHT
401002
A8UL: 8 in. ADAPTA-LIGHT 401002
A8UL 8 in. ADAPTA-LIGHT IMPROVED! 8 in. reflector, yields a broad, flat 100 degree beam with a 250-watt lamp. Ideal for background lighting and copy work.UL Listed

A8UL
8 in. ADAPTA-LIGHT

IMPROVED! 8 in. reflector, yields a broad, flat 100 degree beam with a 250-watt lamp. Ideal for background lighting and copy work.UL Listed

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401002
Product Name A8UL: 8 in. ADAPTA-LIGHT
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details