Smith-Victor Corporation A5: 5 in. ADAPTA-LIGHT. 401001

Description
A5 5 in. ADAPTA-LIGHT. 5 in. reflector, yields a 60 degree beam with a 250-watt lamp. Compact unit perfect for background and special effects lighting.
Description
A5 5 in. ADAPTA-LIGHT. 5 in. reflector, yields a 60 degree beam with a 250-watt lamp. Compact unit perfect for background and special effects lighting.

Suppliers

Company
Product
Description
Supplier Links
A5: 5 in. ADAPTA-LIGHT. - 401001 - Smith-Victor Corporation
Bartlett, IL, USA
A5: 5 in. ADAPTA-LIGHT.
401001
A5: 5 in. ADAPTA-LIGHT. 401001
A5 5 in. ADAPTA-LIGHT. 5 in. reflector, yields a 60 degree beam with a 250-watt lamp. Compact unit perfect for background and special effects lighting.

A5
5 in. ADAPTA-LIGHT.

5 in. reflector, yields a 60 degree beam with a 250-watt lamp. Compact unit perfect for background and special effects lighting.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401001
Product Name A5: 5 in. ADAPTA-LIGHT.
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details