SMC Diode Solutions Co., Ltd Single Diodes STD5150

Description
Diode Schottky 150V Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Schottky 150V Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-STD5150CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-STD5150CT-ND
Single Diodes 1655-STD5150CT-ND
Diode Schottky 150V Surface Mount DPAK

Diode Schottky 150V Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-STD5150TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-STD5150TR-ND
Single Diodes 1655-STD5150TR-ND
Diode Schottky 150V Surface Mount DPAK

Diode Schottky 150V Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-STD5150DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-STD5150DKR-ND
Single Diodes 1655-STD5150DKR-ND
Diode Schottky 150V Surface Mount DPAK

Diode Schottky 150V Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1178469-STD5150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1178469-STD5150
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1178469-STD5150
Win Source Part Number: 1178469-STD5150 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 1.41 V @ 5 A Current - Reverse Leakage @ Vr: 100 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-1688-6,1655-168 8-2,1655-1688-1-ND,1 655-1688-6-ND,1655-S TD5150CT,1655-STD515 0TR,1655-1688-1,1655 -1688-2-ND,STD5150,1 655-STD5150DKR,STD51 50TR Base Product Number: STD5150

Win Source Part Number: 1178469-STD5150
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.41 V @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-1688-6,1655-1688-2,1655-1688-1-ND,1655-1688-6-ND,1655-STD5150CT,1655-STD5150TR,1655-1688-1,1655-1688-2-ND,STD5150,1655-STD5150DKR,STD5150TR
Base Product Number: STD5150

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 1655-STD5150CT-ND 1178469-STD5150
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220189 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 123
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - 1PS79SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers