SMC Diode Solutions Co., Ltd Single Diodes SS26AF

Description
SCHOTTKY RECTIFIER 60V 2A SMAF
Request a Quote Datasheet
Description
SCHOTTKY RECTIFIER 60V 2A SMAF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-SS26AFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SS26AFCT-ND
Single Diodes 1655-SS26AFCT-ND
SCHOTTKY RECTIFIER 60V 2A SMAF

SCHOTTKY RECTIFIER 60V 2A SMAF

Buy Now Datasheet
Single Diodes - 1655-SS26AFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SS26AFTR-ND
Single Diodes 1655-SS26AFTR-ND
DIODE SCHOTTKY 60V 2A SMAF

DIODE SCHOTTKY 60V 2A SMAF

Buy Now Datasheet
Single Diodes - 1655-SS26AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SS26AFDKR-ND
Single Diodes 1655-SS26AFDKR-ND
DIODE SCHOTTKY 60V 2A SMAF

DIODE SCHOTTKY 60V 2A SMAF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367235-SS26AF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367235-SS26AF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367235-SS26AF
Win Source Part Number: 1367235-SS26AF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Base Product Number: SS26 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 60 V Capacitance @ Vr, F: 28pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367235-SS26AF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Base Product Number: SS26
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Capacitance @ Vr, F: 28pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-SS26AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS26AF
Schottky 60V 2A Diode and Rectifier 280-SS26AF
SCHOTTKY RECTIFIER 60V 2A SMAF Product overview: SS26AF from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26AF can be used for catalog matching and distributor lookup.

SCHOTTKY RECTIFIER 60V 2A SMAF Product overview: SS26AF from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26AF can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26AF
Discrete Semiconductor Products - Diodes - Rectifiers SS26AF
SCHOTTKY RECTIFIER 60V 2A SMAF

SCHOTTKY RECTIFIER 60V 2A SMAF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1655-SS26AFCT-ND 1367235-SS26AF 280-SS26AF SS26AF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data