SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - SF28GTA SF28GTA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 794100-SF28GTA Packaging: Tape in Box Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AC, DO-15, Axial Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-15 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 2A Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 794100-SF28GTA Packaging: Tape in Box Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AC, DO-15, Axial Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-15 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 2A Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SF28GTA - 794100-SF28GTA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SF28GTA
794100-SF28GTA
Diodes, Rectifiers - Single - SF28GTA 794100-SF28GTA
Manufacturer: SMC Diode Solutions Win Source Part Number: 794100-SF28GTA Packaging: Tape in Box Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AC, DO-15, Axial Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-15 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 2A Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 794100-SF28GTA
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AC, DO-15, Axial
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-15
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 794100-SF28GTA
Product Name Diodes, Rectifiers - Single - SF28GTA
Diode Type Standard
VF 1.7 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMS3922-015LF - 104861-SMS3922-015LF - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Schottky - 2 Independent
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Diodes - 3SFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers