SMC Diode Solutions Co., Ltd Single Diodes SF26G

Description
Diode Standard 400V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 400V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-SF26GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SF26GCT-ND
Single Diodes 1655-SF26GCT-ND
Diode Standard 400V 2A Through Hole DO-15

Diode Standard 400V 2A Through Hole DO-15

Buy Now Datasheet
Single Diodes - 1655-SF26GTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SF26GTB-ND
Single Diodes 1655-SF26GTB-ND
Diode Standard 400V 2A Through Hole DO-15

Diode Standard 400V 2A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366732-SF26G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366732-SF26G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366732-SF26G
Win Source Part Number: 1366732-SF26G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Base Product Number: SF26 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Product Status: Active

Win Source Part Number: 1366732-SF26G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Base Product Number: SF26
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1655-SF26GCT-ND 1366732-SF26G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1321-073LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4977 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 76 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode Configuration Nexperia - 14AC8602 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 215 mA
View Details