SMC Diode Solutions Co., Ltd 200V Diode and Rectifier SDURF2020CTR

Description
DIODE ARRAY GP 200V ITO220AB Product overview: SDURF2020CTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF2020CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V ITO220AB Product overview: SDURF2020CTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF2020CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V Diode and Rectifier - 286-SDURF2020CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
286-SDURF2020CTR
200V Diode and Rectifier 286-SDURF2020CTR
DIODE ARRAY GP 200V ITO220AB Product overview: SDURF2020CTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF2020CTR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V ITO220AB Product overview: SDURF2020CTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDURF2020CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SDURF2020CTR - 798912-SDURF2020CTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDURF2020CTR
798912-SDURF2020CTR
Diodes, Rectifiers - Arrays - SDURF2020CTR 798912-SDURF2020CTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 798912-SDURF2020CTR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Isolated Tab Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Family Name: SDURF2020CTR Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 798912-SDURF2020CTR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Family Name: SDURF2020CTR
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 1655-SDURF2020CTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 200V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Anode Standard 200V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,20A,200V,ITO-220AB - SDURF2020CTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,20A,200V,ITO-220AB
SDURF2020CTR
Ultrafast Recovery Rectifiers Rec. Rectifiers,20A,200V,ITO-220AB SDURF2020CTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDURF2020CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDURF2020CTR
Discrete Semiconductor Products - Diodes - Rectifiers SDURF2020CTR
DIODE ARRAY GP 200V ITO220AB

DIODE ARRAY GP 200V ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-SDURF2020CTR 798912-SDURF2020CTR 1655-SDURF2020CTR-ND SDURF2020CTR SDURF2020CTR
Product Name 200V Diode and Rectifier Diodes, Rectifiers - Arrays - SDURF2020CTR Diode Arrays Ultrafast Recovery Rectifiers Rec. Rectifiers,20A,200V,ITO-220AB Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier triple diode - BAT754L,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details