SMC Diode Solutions Co., Ltd Single Diodes SDURF1520

Description
Diode Standard 200V 15A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 200V 15A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDURF1520SMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDURF1520SMC-ND
Single Diodes SDURF1520SMC-ND
Diode Standard 200V 15A Through Hole ITO-220AC

Diode Standard 200V 15A Through Hole ITO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366932-SDURF1520 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366932-SDURF1520
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366932-SDURF1520
Win Source Part Number: 1366932-SDURF1520 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366932-SDURF1520
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDURF1520 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDURF1520
Discrete Semiconductor Products - Diodes - Rectifiers SDURF1520
DIODE GEN PURP 200V 15A ITO220AC

DIODE GEN PURP 200V 15A ITO220AC

Supplier's Site
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,200V,ITO-220AC - SDURF1520 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,200V,ITO-220AC
SDURF1520
Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,200V,ITO-220AC SDURF1520
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number SDURF1520SMC-ND 1366932-SDURF1520 SDURF1520 SDURF1520
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Ultrafast Recovery Rectifiers Rec. Rectifiers,15A,200V,ITO-220AC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 1.05 volts 1.05 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0411 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT46WJ-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
6 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package SOT323
Life Cycle Stage Active
VF 1.25 volts
View Details