SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SDURF1030

Description
Win Source Part Number: 1368279-SDURF1030 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 30 µA @ 300 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368279-SDURF1030 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 30 µA @ 300 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368279-SDURF1030 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368279-SDURF1030
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368279-SDURF1030
Win Source Part Number: 1368279-SDURF1030 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 30 µA @ 300 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368279-SDURF1030
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 30 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
300V Diode and Rectifier - 280-SDURF1030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V Diode and Rectifier
280-SDURF1030
300V Diode and Rectifier 280-SDURF1030
DIODE GEN PURP 300V ITO220AC Product overview: SDURF1030 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURF1030 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V ITO220AC Product overview: SDURF1030 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDURF1030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-SDURF1030-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-SDURF1030-ND
Single Diodes 1655-SDURF1030-ND
Diode Standard 300V Through Hole ITO-220AC

Diode Standard 300V Through Hole ITO-220AC

Buy Now Datasheet
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,300V,ITO-220AC - SDURF1030 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,300V,ITO-220AC
SDURF1030
Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,300V,ITO-220AC SDURF1030
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDURF1030 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDURF1030
Discrete Semiconductor Products - Diodes - Rectifiers SDURF1030
DIODE GEN PURP 300V ITO220AC

DIODE GEN PURP 300V ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1368279-SDURF1030 280-SDURF1030 1655-SDURF1030-ND SDURF1030 SDURF1030
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 300V Diode and Rectifier Single Diodes Ultrafast Recovery Rectifiers Rec. Rectifiers,10A,300V,ITO-220AC Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.3 volts 1.3 volts
VR 300 volts
IR 0.0300 mA
trr 35 ns
Unlock Full Specs
to access all available technical data