SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - SB10150TA SB10150TA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 933065-SB10150TA Features: Diode Schottky 10A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SB10150 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB10150, 1655-1513-2-ND, 1655-1513-3, 1655-1513-6, SB10150T, 1655-1513-2, 1655-1513-1, SB10150TRSB10150T, SB10150TR, 1655-1513-6INACTIVE, 1655-1513-6-ND
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 933065-SB10150TA Features: Diode Schottky 10A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SB10150 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB10150, 1655-1513-2-ND, 1655-1513-3, 1655-1513-6, SB10150T, 1655-1513-2, 1655-1513-1, SB10150TRSB10150T, SB10150TR, 1655-1513-6INACTIVE, 1655-1513-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB10150TA - 933065-SB10150TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB10150TA
933065-SB10150TA
Diodes, Rectifiers - Single - SB10150TA 933065-SB10150TA
Manufacturer: SMC Diode Solutions Win Source Part Number: 933065-SB10150TA Features: Diode Schottky 10A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SB10150 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB10150, 1655-1513-2-ND, 1655-1513-3, 1655-1513-6, SB10150T, 1655-1513-2, 1655-1513-1, SB10150TRSB10150T, SB10150TR, 1655-1513-6INACTIVE, 1655-1513-6-ND

Manufacturer: SMC Diode Solutions
Win Source Part Number: 933065-SB10150TA
Features: Diode Schottky 10A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: SB10150
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SB10150, 1655-1513-2-ND, 1655-1513-3, 1655-1513-6, SB10150T, 1655-1513-2, 1655-1513-1, SB10150TRSB10150T, SB10150TR, 1655-1513-6INACTIVE, 1655-1513-6-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 933065-SB10150TA
Product Name Diodes, Rectifiers - Single - SB10150TA
Package DO-201; DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2104943 - RS Components, Ltd.
Specs
Applications Rectifier
Package A 77b
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8900 volts
View Details