The S4M0200075DA1 is a silicon carbide power MOSFET designed for high-efficiency switching applications such as EV fast charging, solar inverters, and UPS systems. It is packaged in a TO-247-3 case and rated for a drain-source voltage of 750 V with a typical on-resistance of 200 mΩ at 25°C. The device supports a continuous drain current of 17 A at 25°C and 12 A at 100°C, with a maximum junction temperature of 175°C and a thermal resistance of 1.25 °C/W. It features fast switching with a turn-off energy of 17 µJ and a reverse recovery time of 8 ns. The part is AEC-Q101 qualified. Gate voltage is recommended between -4 V and 18 V. The intrinsic body diode has a forward voltage of 3.8 V at 175°C and a peak reverse recovery current of 6 A.
MOSFET SILICON CARBIDE SIC 750V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S4M0200075DA1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |