S4M0040120DA1 is a silicon carbide power MOSFET designed for high-efficiency switching applications such as EV fast charging, solar inverters, and energy storage systems. It comes in a TO-247-3 package and has a drain-source voltage rating of 1200 V, with a typical on-resistance of 40 mΩ at 25 °C and 66 mΩ at 175 °C. The device supports a continuous drain current of 57 A at 25 °C and 41 A at 100 °C, with a maximum power dissipation of 338 W. It features a negative gate-source voltage recommendation of -4 V for turn-off and 18 V for turn-on. The junction temperature ranges from -55 °C to +175 °C, and the thermal resistance from junction to case is 0.44 °C/W. The part is AEC-Q101 qualified and meets UL 94 V-0 for molding resin.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S4M0040120DA1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |