SMC Diode Solutions Co., Ltd Single FETs, MOSFETs S3M0080120D

Description
SILICON CARBIDE MOSFET, 80MOHM,1
Request a Quote
Description
SILICON CARBIDE MOSFET, 80MOHM,1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3M0080120D is a silicon carbide power MOSFET in a TO-247-3 package designed for high-efficiency switching applications such as EV charging, solar inverters, and UPS systems. It has a drain-source voltage rating of 1200 V and a typical on-resistance of 80 mΩ at 25°C with a gate voltage of 18 V. The device supports a continuous drain current of 26 A at 100°C case temperature and a pulsed drain current of 123 A. It features a typical thermal resistance junction-to-case of 0.61 °C/W and operates with a junction temperature range of -55°C to +175°C. The part is AEC-Q101 qualified and uses UL 94 V-0 rated molding resin. Switching losses are minimized with a turn-off energy of 2 µJ and a reverse recovery charge of 190 nC.

Datasheet Summary
Powered by GS/AI

The S3M0080120D is a silicon carbide power MOSFET in a TO-247-3 package designed for high-efficiency switching applications such as EV charging, solar inverters, and UPS systems. It has a drain-source voltage rating of 1200 V and a typical on-resistance of 80 mΩ at 25°C with a gate voltage of 18 V. The device supports a continuous drain current of 26 A at 100°C case temperature and a pulsed drain current of 123 A. It features a typical thermal resistance junction-to-case of 0.61 °C/W and operates with a junction temperature range of -55°C to +175°C. The part is AEC-Q101 qualified and uses UL 94 V-0 rated molding resin. Switching losses are minimized with a turn-off energy of 2 µJ and a reverse recovery charge of 190 nC.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1655-S3M0080120D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1655-S3M0080120D-ND
Single FETs, MOSFETs 1655-S3M0080120D-ND
SILICON CARBIDE MOSFET, 80MOHM,1

SILICON CARBIDE MOSFET, 80MOHM,1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1655-S3M0080120D-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 25543925 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1222847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details