The S3M0040120D is a 1200V silicon carbide power MOSFET in a TO-247-3 package, designed for high-efficiency switching applications such as EV charging, solar inverters, and UPS systems. It has a typical on-resistance of 40 mΩ at 18 V gate voltage and 25°C, and a pulsed drain current rating of 223 A. The device features a fast intrinsic body diode with a reverse recovery time of 16 ns at 175°C and a continuous drain current of 46 A at 100°C case temperature. Power dissipation is rated at 130 W at 25°C, with a thermal resistance junction-to-case of 0.31 °C/W. The junction and storage temperature range is -55°C to +175°C. The "-A" variant is AEC-Q101 qualified. The molding resin complies with UL 94 V-0.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S3M0040120D-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |