The S3M0030120B is a 1200V silicon carbide power MOSFET in a T2PAK package, designed for high-efficiency switching applications such as EV charging, solar inverters, and UPS systems. It features a typical on-resistance of 30 mΩ at 25°C and 50 mΩ at 175°C, with a continuous drain current rating of 65 A at 25°C and 46 A at 100°C. The device supports a maximum junction temperature of 175°C and has a thermal resistance junction-to-case of 0.45 °C/W. It is AEC-Q101 qualified and complies with UL 94 V-0 for molding resin. The package measures 10.16 mm × 10.16 mm with a height of 4.62 mm, and is supplied in tubes of 35 or reels of 700 units.
SILICON CARBIDE MOSFET, 30MOHM,1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S3M0030120B-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |