S3M0025120K is a 1200 V silicon carbide n-channel enhancement-mode MOSFET in a TO-247-4 package, designed for high-frequency, energy-efficient power conversion in applications such as EV charging, solar inverters, and UPS systems. It features a typ. on-resistance of 25 mΩ at 25°C and a continuous drain current of 77 A at 25°C. The device has a junction temperature range of -55°C to +175°C, a thermal resistance of 0.29°C/W from junction to case, and an AEC-Q101 qualification. Its gate threshold voltage is 2.5 V typ., with a gate-source voltage rating of -4 V to +18 V. The intrinsic body diode exhibits a forward voltage of 5.2 V at 24 A, and reverse recovery charge is 260 nC at 800 V. The package uses UL 94 V-0 rated epoxy molding compound.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S3M0025120K-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |