The S3M0016120B is a 1200V silicon carbide power MOSFET in a T2PAK package, designed for high-efficiency switching applications such as EV chargers, solar inverters, and UPS systems. It has a drain-source on-state resistance of 16 mΩ at 25°C and 25 mΩ at 175°C, with a continuous drain current of 75 A at 100°C case temperature and a pulsed current rating of 250 A. The device features a robust intrinsic body diode with a reverse recovery time of 26 ns and a diode forward voltage of 3.5 V at 175°C. Maximum junction and storage temperatures range from -55°C to +175°C, with a thermal resistance of 0.26°C/W. The part is AEC-Q101 qualified and uses non-bright tin electroplating. The gate-source voltage is rated for static operation between -4 V and +18 V, with a recommended turn-on voltage of 18 V and turn-off voltage of -4 V.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S3M0016120B-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |