SMC Diode Solutions Co., Ltd 200V 3A Diode and Rectifier S3DBTR

Description
DIODE GEN PURP 200V 3A SMB Product overview: S3DBTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 3A SMB Product overview: S3DBTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A Diode and Rectifier - 280-S3DBTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-S3DBTR
200V 3A Diode and Rectifier 280-S3DBTR
DIODE GEN PURP 200V 3A SMB Product overview: S3DBTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DBTR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A SMB Product overview: S3DBTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S3DBTR - 1093662-S3DBTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3DBTR
1093662-S3DBTR
Diodes, Rectifiers - Single - S3DBTR 1093662-S3DBTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 1093662-S3DBTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1093662-S3DBTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB (DO-214AA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-S3DBTR 1093662-S3DBTR
Product Name 200V 3A Diode and Rectifier Diodes, Rectifiers - Single - S3DBTR
Package Reel - TR
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
High-speed switching diode - BAV756S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
35V Diode and Rectifier - 284-BA892H6770XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers