The S2M0160120J is a 1200V silicon carbide power MOSFET in a TO-263-7 package, designed for high-efficiency switching applications such as EV fast charging, solar inverters, and energy storage systems. It has a typ. on-resistance of 175 mΩ at 25°C and 300 mΩ at 175°C, with a continuous drain current of 16 A at 25°C case temperature and 11 A at 100°C. The device supports a peak pulsed drain current of 40 A and a maximum power dissipation of 122 W. Junction temperature operates from -55°C to +175°C with a typical thermal resistance junction-to-case of 1.23°C/W. It is AEC-Q101 qualified and features a robust intrinsic body diode with reverse recovery time of 6.6 ns. The molding resin complies with UL 94 V-0.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S2M0160120J-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |