SMC Diode Solutions Co., Ltd Single FETs, MOSFETs S2M0080120K

Description
MOSFET SILICON CARBIDE SIC 1200V
Request a Quote
Description
MOSFET SILICON CARBIDE SIC 1200V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S2M0080120K is a single silicon carbide power MOSFET in a TO-247-4 package, rated for 1200 V drain-source voltage and 41 A continuous drain current at 25°C, with a typical on-resistance of 77 mΩ. It features fast switching, low switching losses, and a robust intrinsic body diode, suitable for high-frequency energy-efficient applications such as EV charging and solar inverters. The device operates with a junction temperature range of -55°C to 175°C and has a typical thermal resistance from junction to case of 0.65°C/W. The molding resin meets UL 94 V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

S2M0080120K is a single silicon carbide power MOSFET in a TO-247-4 package, rated for 1200 V drain-source voltage and 41 A continuous drain current at 25°C, with a typical on-resistance of 77 mΩ. It features fast switching, low switching losses, and a robust intrinsic body diode, suitable for high-frequency energy-efficient applications such as EV charging and solar inverters. The device operates with a junction temperature range of -55°C to 175°C and has a typical thermal resistance from junction to case of 0.65°C/W. The molding resin meets UL 94 V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1655-S2M0080120K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1655-S2M0080120K-ND
Single FETs, MOSFETs 1655-S2M0080120K-ND
MOSFET SILICON CARBIDE SIC 1200V

MOSFET SILICON CARBIDE SIC 1200V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1655-S2M0080120K-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-25W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Hard To Find - 2MBI800U4G-120 - 1123628-2MBI800U4G-120 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers