The S2M0025120N is a 1200V silicon carbide power MOSFET in a SOT-227 package designed for high-efficiency switching applications such as EV charging and solar inverters. It has a typical on-resistance of 25 mΩ at 25⁰C and 34 mΩ at 175⁰C, with a continuous drain current of 104 A at 25⁰C and 74 A at 100⁰C. The device supports pulsed drain currents up to 300 A and has a maximum power dissipation of 535 W at 25⁰C. It features a negative gate-source voltage range of -5 V to +20 V and an operating junction temperature range of -55⁰C to +175⁰C. The S2M0025120N is AEC-Q101 qualified and has a typical thermal resistance from junction to case of 0.28 °C/W. The package has a nickel-plated base plate and terminals, with internal copper DBC isolation.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S2M0025120N-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |