S1M0060065T is a silicon carbide power MOSFET designed for high-efficiency switching in EV fast charging, solar inverters, and UPS systems. It features a 650 V drain-source voltage rating, a typical on-resistance of 60 mΩ at 18 V gate drive and 25°C, and a TOLL package. The device supports continuous drain currents up to 50 A at 25°C case temperature and pulsed currents up to 99 A. With a maximum junction temperature of 175°C and a thermal resistance of 0.59 °C/W, it exhibits positive temperature coefficients for easy paralleling. The intrinsic body diode offers fast recovery with a reverse recovery charge of 153 nC. The part is AEC-Q101 qualified and uses non-bright tin electroplating, with an epoxy molding compound meeting UL 94 V-0 flammability rating.
MOSFET SILICON CARBIDE SIC 650V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S1M0060065T-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |