The S1M0060065D is a 650V silicon carbide power MOSFET in a TO-247-3 package, designed for high-efficiency switching applications such as EV fast charging, solar inverters, and UPS systems. It has a typical on-resistance of 60 mΩ at 25°C and 65 mΩ at 175°C, with a continuous drain current of 55 A at 25°C case temperature and 39 A at 100°C. The device features a fast intrinsic body diode with a reverse recovery time of 15 ns at 25°C and a reverse recovery charge of 107 nC. It is AEC-Q101 qualified and meets UL 94 V-0 for molding resin. The thermal resistance from junction to case is 0.49 °C/W. Maximum junction and storage temperatures are -55°C to +175°C.
SILICON CARBIDE MOSFET, 60MOHM,6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S1M0060065D-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |