The S1M0060065B is a 650V silicon carbide power MOSFET in a T2PAK package, designed for high-efficiency switching applications such as EV charging, solar inverters, and UPS systems. It has a typical on-resistance of 60 mΩ at 18 V gate drive and 25°C, with a continuous drain current of 48 A at 25°C case temperature and 34 A at 100°C. The device supports pulsed drain currents up to 99 A and dissipates up to 238 W at 25°C case temperature. It features a fast intrinsic body diode with a reverse recovery time of 15 ns and reverse recovery charge of 107 nC. The gate-source voltage is rated for -4 V to +18 V operational and -10 V to +25 V dynamic. Junction and storage temperatures range from -55°C to +175°C, with a thermal resistance of 0.63°C/W. The part is AEC-Q101 qualified.
SILICON CARBIDE MOSFET, 60MOHM,6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S1M0060065B-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |