S1M0032065D is a silicon carbide power MOSFET designed for high-efficiency switching applications such as EV fast charging, solar inverters, and energy storage systems. It comes in a TO-247-3 package with a maximum drain-source voltage of 650 V and a typ. on-resistance of 32 mΩ at 25°C. The device supports a continuous drain current of up to 81 A at 25°C and is AEC-Q101 qualified. It features a positive temperature coefficient for easy paralleling, a robust intrinsic body diode with reverse recovery time of 34 ns, and a junction temperature range of -55°C to +175°C. Thermal resistance from junction to case is 0.36 °C/W. The molding resin meets UL 94 V-0.
MOSFET SILICON CARBIDE SIC 650V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S1M0032065D-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |