SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - RL102FTA RL102FTA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 793250-RL102FTA Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: A-405 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 793250-RL102FTA Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: A-405 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RL102FTA - 793250-RL102FTA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RL102FTA
793250-RL102FTA
Diodes, Rectifiers - Single - RL102FTA 793250-RL102FTA
Manufacturer: SMC Diode Solutions Win Source Part Number: 793250-RL102FTA Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: A-405 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 793250-RL102FTA
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: A-405
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 793250-RL102FTA
Product Name Diodes, Rectifiers - Single - RL102FTA
Diode Type Standard
VF 1.3 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details