SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - MMBD914TR MMBD914TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 789015-MMBD914TR Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 200mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: MMBD914 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MMBD4148 RFG; MMBD4148 R5G; MMBD4148 RF; MMBD914_R1_00001; Introduction Date: November 04, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 789015-MMBD914TR Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 200mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: MMBD914 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MMBD4148 RFG; MMBD4148 R5G; MMBD4148 RF; MMBD914_R1_00001; Introduction Date: November 04, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MMBD914TR - 789015-MMBD914TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD914TR
789015-MMBD914TR
Diodes, Rectifiers - Single - MMBD914TR 789015-MMBD914TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 789015-MMBD914TR Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 200mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: MMBD914 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MMBD4148 RFG; MMBD4148 R5G; MMBD4148 RF; MMBD914_R1_00001; Introduction Date: November 04, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 789015-MMBD914TR
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MMBD914
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MMBD4148 RFG; MMBD4148 R5G; MMBD4148 RF; MMBD914_R1_00001;
Introduction Date: November 04, 1997
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 789015-MMBD914TR
Product Name Diodes, Rectifiers - Single - MMBD914TR
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Diode Arrays - 1727-1PS88SB48-QXDKR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details