SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - MMBD4148TR MMBD4148TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 106464-MMBD4148TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 106464-MMBD4148TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MMBD4148TR - 106464-MMBD4148TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD4148TR
106464-MMBD4148TR
Diodes, Rectifiers - Single - MMBD4148TR 106464-MMBD4148TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 106464-MMBD4148TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23

Manufacturer: SMC Diode Solutions
Win Source Part Number: 106464-MMBD4148TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 106464-MMBD4148TR
Product Name Diodes, Rectifiers - Single - MMBD4148TR
Diode Type Standard
VF 1.25 volts
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1323-999 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4977US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 76 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low leakage switching diode - BAS116GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details