SMC Diode Solutions Co., Ltd Schottky 150V 20A Diode and Rectifier MBRB20150CT

Description
150V, 20A, D2PAK, DIODE SCHOTTKY Product overview: MBRB20150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150V, 20A, D2PAK, DIODE SCHOTTKY Product overview: MBRB20150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 20A Diode and Rectifier - 286-MBRB20150CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 20A Diode and Rectifier
286-MBRB20150CT
Schottky 150V 20A Diode and Rectifier 286-MBRB20150CT
150V, 20A, D2PAK, DIODE SCHOTTKY Product overview: MBRB20150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20150CT can be used for catalog matching and distributor lookup.

150V, 20A, D2PAK, DIODE SCHOTTKY Product overview: MBRB20150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-MBRB20150CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 150V 10A D2PAK

DIODE ARRAY SCHOT 150V 10A D2PAK

Buy Now Datasheet
Diode Arrays - 1655-MBRB20150CTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 150V 10A D2PAK

DIODE ARRAY SCHOT 150V 10A D2PAK

Buy Now Datasheet
Diode Arrays - 1655-MBRB20150CTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 150V 10A D2PAK

DIODE ARRAY SCHOT 150V 10A D2PAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Diode Arrays
Product Number 286-MBRB20150CT 1655-MBRB20150CTTR-ND
Product Name Schottky 150V 20A Diode and Rectifier Diode Arrays
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Schottky Diodes & Rectifiers - 7513395P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details