SMC Diode Solutions Co., Ltd Diode Arrays MBR20100WT

Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-MBR20100WT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR20100WT - 1216025-MBR20100WT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20100WT
1216025-MBR20100WT
Diodes, Rectifiers - Arrays - MBR20100WT 1216025-MBR20100WT
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216025-MBR20100WT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A Current - Reverse Leakage at Vr: 1mA at 100V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216025-MBR20100WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A
Current - Reverse Leakage at Vr: 1mA at 100V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20100WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20100WT
Discrete Semiconductor Products - Diodes - Rectifiers MBR20100WT
DIODE ARR SCHOTT 100V TO247AD

DIODE ARR SCHOTT 100V TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1655-MBR20100WT-ND 1216025-MBR20100WT MBR20100WT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR20100WT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3 TO-247
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Dual series high-speed switching diodes - BAV99QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Zener Diodes - 7081879P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details