SMC Diode Solutions Co., Ltd Bridge Rectifiers - KMB220STR KMB220STR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 850677-KMB220STR Features: Bridge Rectifier 200 V Package: Reel - TR Family Name: KMB220 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -1655-1891-2INACTIVE , KMB220S, -1655-1891-2, -1655-1891-1, 1655-1891-6, 1655-1891-1, -1655-1891-2-ND, -1655-1891-6, 1655-1891-2
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 850677-KMB220STR Features: Bridge Rectifier 200 V Package: Reel - TR Family Name: KMB220 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -1655-1891-2INACTIVE , KMB220S, -1655-1891-2, -1655-1891-1, 1655-1891-6, 1655-1891-1, -1655-1891-2-ND, -1655-1891-6, 1655-1891-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KMB220STR - 850677-KMB220STR - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KMB220STR
850677-KMB220STR
Bridge Rectifiers - KMB220STR 850677-KMB220STR
Manufacturer: SMC Diode Solutions Win Source Part Number: 850677-KMB220STR Features: Bridge Rectifier 200 V Package: Reel - TR Family Name: KMB220 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -1655-1891-2INACTIVE , KMB220S, -1655-1891-2, -1655-1891-1, 1655-1891-6, 1655-1891-1, -1655-1891-2-ND, -1655-1891-6, 1655-1891-2

Manufacturer: SMC Diode Solutions
Win Source Part Number: 850677-KMB220STR
Features: Bridge Rectifier 200 V
Package: Reel - TR
Family Name: KMB220
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -1655-1891-2INACTIVE, KMB220S, -1655-1891-2, -1655-1891-1, 1655-1891-6, 1655-1891-1, -1655-1891-2-ND, -1655-1891-6, 1655-1891-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 850677-KMB220STR
Product Name Bridge Rectifiers - KMB220STR
Diode Type Bridge Rectifier 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details