SMC Diode Solutions Co., Ltd Bridge Rectifiers - KBP308GTB KBP308GTB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050745-KBP308GTB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050745-KBP308GTB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP308GTB - 1050745-KBP308GTB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP308GTB
1050745-KBP308GTB
Bridge Rectifiers - KBP308GTB 1050745-KBP308GTB
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050745-KBP308GTB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1050745-KBP308GTB
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1050745-KBP308GTB
Product Name Bridge Rectifiers - KBP308GTB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Diodes - 863-1109-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
VR 8 volts
Tj 150 C (302 F)
View Details
7 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details