SMC Diode Solutions Co., Ltd Bridge Rectifiers - GBU406GTB GBU406GTB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 770617-GBU406GTB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 4A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 770617-GBU406GTB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 4A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU406GTB - 770617-GBU406GTB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU406GTB
770617-GBU406GTB
Bridge Rectifiers - GBU406GTB 770617-GBU406GTB
Manufacturer: SMC Diode Solutions Win Source Part Number: 770617-GBU406GTB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 4A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 770617-GBU406GTB
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-ESIP
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 4A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 770617-GBU406GTB
Product Name Bridge Rectifiers - GBU406GTB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
RF Diodes - BA595B6327-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details