Manufacturer: SMC Diode Solutions
Win Source Part Number: 1040822-GBJ610TB
Packaging: Cut Reel
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1040822-GBJ610TB |
| Product Name | Bridge Rectifiers - GBJ610TB |
| Diode Type | Single Phase |