SMC Diode Solutions Co., Ltd Bridge Rectifiers - GBJ3506TB GBJ3506TB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 774988-GBJ3506TB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBJ Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 774988-GBJ3506TB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBJ Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ3506TB - 774988-GBJ3506TB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ3506TB
774988-GBJ3506TB
Bridge Rectifiers - GBJ3506TB 774988-GBJ3506TB
Manufacturer: SMC Diode Solutions Win Source Part Number: 774988-GBJ3506TB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBJ Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 774988-GBJ3506TB
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-ESIP
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Categories: Discrete Semiconductor Products
Manufacturer Package: GBJ
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 774988-GBJ3506TB
Product Name Bridge Rectifiers - GBJ3506TB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1330-040-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Rectifier Diodes - 3SFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers