SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ2504

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1325152-GBJ2504 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Tube Standard Package: 15 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Supplier Device Package: GBJ Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-ESIP ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBJ2504TB-ND,1655-GB J2504,GBJ2504TB Base Product Number: GBJ2504 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1325152-GBJ2504 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Tube Standard Package: 15 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Supplier Device Package: GBJ Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-ESIP ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBJ2504TB-ND,1655-GB J2504,GBJ2504TB Base Product Number: GBJ2504 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1325152-GBJ2504 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1325152-GBJ2504
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1325152-GBJ2504
Manufacturer: SMC Diode Solutions Win Source Part Number: 1325152-GBJ2504 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Tube Standard Package: 15 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Supplier Device Package: GBJ Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-ESIP ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBJ2504TB-ND,1655-GB J2504,GBJ2504TB Base Product Number: GBJ2504 RoHS Status: ROHS3 Compliant

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1325152-GBJ2504
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tube
Standard Package: 15
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Supplier Device Package: GBJ
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-ESIP
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBJ2504TB-ND,1655-GBJ2504,GBJ2504TB
Base Product Number: GBJ2504
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325152-GBJ2504
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details