SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ2502

Description
Win Source Part Number: 1368053-GBJ2502 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ2502 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368053-GBJ2502 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ2502 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368053-GBJ2502 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368053-GBJ2502
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368053-GBJ2502
Win Source Part Number: 1368053-GBJ2502 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ2502 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V

Win Source Part Number: 1368053-GBJ2502
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBJ
Base Product Number: GBJ2502
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368053-GBJ2502
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - AIDW30S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
5 suppliers
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details