The Win Source Electronics part number 1368009-GBJ25005 is a single-phase bridge rectifier with a maximum average rectified output current of 25 A. It features a glass passivated die construction, which contributes to its low forward voltage drop of 1.1 V at 12.5 A. The device is rated for a peak repetitive reverse voltage of 50 V and has a maximum reverse leakage current of 10 µA at 50 V. This bridge rectifier is designed to operate within a temperature range of -55°C to +150°C and is packaged in a molded plastic case (GBJ) with plated leads suitable for through-hole mounting. It is compliant with RoHS standards, being a lead-free device. The GBJ25005 also exhibits high surge current capability, rated at 300 A for an 8.3 ms single half-sine wave. Engineers considering this component for their projects will find it suitable for applications requiring reliable rectification with robust thermal performance and low forward voltage characteristics.
Win Source Part Number: 1368009-GBJ25005
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBJ
Base Product Number: GBJ25005
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V
Bridge Rectifier Single Phase Standard 50V Through Hole GBJ
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1368009-GBJ25005 | 1655-GBJ25005-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |
| VF | 1.1 volts | |
| IR | 0.0100 mA |