SMC Diode Solutions Co., Ltd Bridge Rectifiers - GBJ1008TB GBJ1008TB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040801-GBJ1008TB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBJ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040801-GBJ1008TB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBJ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ1008TB - 1040801-GBJ1008TB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ1008TB
1040801-GBJ1008TB
Bridge Rectifiers - GBJ1008TB 1040801-GBJ1008TB
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040801-GBJ1008TB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBJ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1040801-GBJ1008TB
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1040801-GBJ1008TB
Product Name Bridge Rectifiers - GBJ1008TB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC303 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTX1N6531 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details